ROHM Semiconductor USA, LLC 12V 2A Voltage Regulator IC BAJ2DD0WHFP-TR

Description
IC REG LINEAR 12V 2A HRP-5 Product overview: BAJ2DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ2DD0WHFP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 12V 2A HRP-5 Product overview: BAJ2DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ2DD0WHFP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 2A Voltage Regulator IC
776-BAJ2DD0WHFP-TR
12V 2A Voltage Regulator IC 776-BAJ2DD0WHFP-TR
IC REG LINEAR 12V 2A HRP-5 Product overview: BAJ2DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ2DD0WHFP-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 2A HRP-5 Product overview: BAJ2DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ2DD0WHFP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BAJ2DD0WHFP-TR - 010855-BAJ2DD0WHFP-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BAJ2DD0WHFP-TR
010855-BAJ2DD0WHFP-TR
PMIC - PMIC - Voltage Regulators - Linear - BAJ2DD0WHFP-TR 010855-BAJ2DD0WHFP-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 010855-BAJ2DD0WHFP-T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 2A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 2A Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: HRP-5 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 0.7V @ 2A Operating Supply Current: 120μA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010855-BAJ2DD0WHFP-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 2A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 2A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: HRP-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.7V @ 2A
Operating Supply Current: 120μA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BAJ2DD0WHFP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BAJ2DD0WHFP-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BAJ2DD0WHFP-TR
IC REG LINEAR 12V 2A HRP-5

IC REG LINEAR 12V 2A HRP-5

Supplier's Site
PMIC - Voltage Regulators - Linear - BAJ2DD0WHFP-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BAJ2DD0WHFP-TR
PMIC - Voltage Regulators - Linear BAJ2DD0WHFP-TR
IC REG LINEAR 12V 2A HRP-5

IC REG LINEAR 12V 2A HRP-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BAJ2DD0WHFP-TR 010855-BAJ2DD0WHFP-TR BAJ2DD0WHFP-TR BAJ2DD0WHFP-TR
Product Name 12V 2A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BAJ2DD0WHFP-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; HRP-5
Output Voltage 12 volts 12 volts 12 volts
IOUT 2 amps 2 amps 2 amps 2 amps
VIN 25 volts 25 volts
Unlock Full Specs
to access all available technical data