ROHM Semiconductor USA, LLC 2A/1A Fixed Output LDO Regulators with Shutdown Switch BAJ2CC0WT

Description
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Request a Quote Datasheet
Description
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A/1A Fixed Output LDO Regulators with Shutdown Switch - BAJ2CC0WT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2A/1A Fixed Output LDO Regulators with Shutdown Switch
BAJ2CC0WT
2A/1A Fixed Output LDO Regulators with Shutdown Switch BAJ2CC0WT
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
1A 12V, Fixed Output LDO Regulator - BAJ2CC0WT - ROHM Semiconductor GmbH
Willich, Germany
1A 12V, Fixed Output LDO Regulator
BAJ2CC0WT
1A 12V, Fixed Output LDO Regulator BAJ2CC0WT
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
Singapore, Singapore
12V 1A TO220 Voltage Regulator IC
776-BAJ2CC0WT
12V 1A TO220 Voltage Regulator IC 776-BAJ2CC0WT
IC REG LINEAR 12V 1A TO220-5 Product overview: BAJ2CC0WT from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ2CC0WT can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 1A TO220-5 Product overview: BAJ2CC0WT from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ2CC0WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BAJ2CC0WT - 769669-BAJ2CC0WT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BAJ2CC0WT
769669-BAJ2CC0WT
PMIC - PMIC - Voltage Regulators - Linear - BAJ2CC0WT 769669-BAJ2CC0WT
Manufacturer: Rohm Semiconductor Win Source Part Number: 769669-BAJ2CC0WT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Full Pack Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: BAJ2CC0 Output Voltage: 12V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA ~ 5mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage Manufacturer Package: TO-220FP-5 Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LM2937ET-12AULF; TS178RL12CP5 RO; TS278RL12CI4 C0; LM2940J-12/883; Introduction Date: April 14, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769669-BAJ2CC0WT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Full Pack
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: BAJ2CC0
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA ~ 5mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Manufacturer Package: TO-220FP-5
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): LM2937ET-12AULF; TS178RL12CP5 RO; TS278RL12CI4 C0; LM2940J-12/883;
Introduction Date: April 14, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BAJ2CC0WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BAJ2CC0WT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BAJ2CC0WT
IC REG LINEAR 12V 1A TO220-5

IC REG LINEAR 12V 1A TO220-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BAJ2CC0WT
LDO Voltage Regulators BAJ2CC0WT
LDO Voltage Regulators REG 1A 12V

LDO Voltage Regulators REG 1A 12V

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BAJ2CC0WT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BAJ2CC0WT
PMIC - Voltage Regulators - Linear BAJ2CC0WT
IC REG LINEAR 12V 1A TO220-5

IC REG LINEAR 12V 1A TO220-5

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number BAJ2CC0WT BAJ2CC0WT 776-BAJ2CC0WT 769669-BAJ2CC0WT BAJ2CC0WT BAJ2CC0WT BAJ2CC0WT
Product Name 2A/1A Fixed Output LDO Regulators with Shutdown Switch 1A 12V, Fixed Output LDO Regulator 12V 1A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BAJ2CC0WT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Package Type TO-220; Other; TO220FP-5 TO-220; Other; TO220FP-5 Other; Tube TO-220; Other; TO-220-5 Full Pack TO-220
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 4 to 25 volts 25 volts
Unlock Full Specs
to access all available technical data