IC REG LINEAR 12V 1A TO252-5 Product overview: BAJ2CC0WFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ2CC0WFP-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010853-BAJ2CC0WFP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 12V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators REG 1A 12V
IC REG LINEAR 12V 1A TO252-5
IC REG LINEAR 12V 1A TO252-5
IC REG LINEAR 12V 1A TO252-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BAJ2CC0WFP-E2 | 010853-BAJ2CC0WFP-E2 | BAJ2CC0WFP-E2 | BAJ2CC0WFP-E2 | BAJ2CC0WFP-E2 | BAJ2CC0WFP-E2 |
| Product Name | 12V 1A TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BAJ2CC0WFP-E2 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-252-5 | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 25 volts | 25 volts | 25 volts |