ROHM Semiconductor USA, LLC Power Supply/Voltage Converter PC Board Mount BAJ2CC0T

Description
(PRICE/TC) LDO, FIXED, 12V, 1A, -40 TO 105DEG C, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:4V, INPUT VOLTAGE MAX:25V, FIXED OUTPUT VOLTAGE NOM.:12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:1A, DROPOUT VOLTAGEROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) LDO, FIXED, 12V, 1A, -40 TO 105DEG C, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:4V, INPUT VOLTAGE MAX:25V, FIXED OUTPUT VOLTAGE NOM.:12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:1A, DROPOUT VOLTAGEROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 107662845 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
107662845
Power Supply/Voltage Converter PC Board Mount 107662845
(PRICE/TC) LDO, FIXED, 12V, 1A, -40 TO 105DEG C, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:4V, INPUT VOLTAGE MAX:25V, FIXED OUTPUT VOLTAGE NOM.:12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:1A, DROPOUT VOLTAGEROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) LDO, FIXED, 12V, 1A, -40 TO 105DEG C, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:4V, INPUT VOLTAGE MAX:25V, FIXED OUTPUT VOLTAGE NOM.:12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:1A, DROPOUT VOLTAGEROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 107662845
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details