ROHM Semiconductor USA, LLC 2A/1A Fixed Output LDO Regulators BAJ2CC0T

Description
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Request a Quote Datasheet
Description
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A/1A Fixed Output LDO Regulators - BAJ2CC0T - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2A/1A Fixed Output LDO Regulators
BAJ2CC0T
2A/1A Fixed Output LDO Regulators BAJ2CC0T
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
1A 12V, Fixed Output LDO Regulator - BAJ2CC0T - ROHM Semiconductor GmbH
Willich, Germany
1A 12V, Fixed Output LDO Regulator
BAJ2CC0T
1A 12V, Fixed Output LDO Regulator BAJ2CC0T
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BAJ2CC0T - 049210-BAJ2CC0T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BAJ2CC0T
049210-BAJ2CC0T
PMIC - PMIC - Voltage Regulators - Linear - BAJ2CC0T 049210-BAJ2CC0T
Manufacturer: Rohm Semiconductor Win Source Part Number: 049210-BAJ2CC0T Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220FP Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 12V Operating Supply Current: 2.5mA to 5mA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature, Over Voltage Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049210-BAJ2CC0T
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220FP
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 12V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 1A Voltage Regulator IC
776-BAJ2CC0T
12V 1A Voltage Regulator IC 776-BAJ2CC0T
IC REG LINEAR 12V 1A TO220FP Product overview: BAJ2CC0T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ2CC0T can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 1A TO220FP Product overview: BAJ2CC0T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ2CC0T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BAJ2CC0T
LDO Voltage Regulators BAJ2CC0T
LDO Voltage Regulators REG 1A 12V

LDO Voltage Regulators REG 1A 12V

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BAJ2CC0T - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BAJ2CC0T
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BAJ2CC0T
IC REG LINEAR 12V 1A TO220FP

IC REG LINEAR 12V 1A TO220FP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BAJ2CC0T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BAJ2CC0T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BAJ2CC0T
IC REG LINEAR 12V 1A TO220FP

IC REG LINEAR 12V 1A TO220FP

Supplier's Site
IC REG LINEAR 12V 1A TO220FP - 687-BAJ2CC0T - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 12V 1A TO220FP
687-BAJ2CC0T
IC REG LINEAR 12V 1A TO220FP 687-BAJ2CC0T
IC REG LINEAR 12V 1A TO220FP

IC REG LINEAR 12V 1A TO220FP

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
BAJ2CC0T
PMIC - Voltage Regulators - Linear BAJ2CC0T
IC REG LINEAR 12V 1A TO220FP

IC REG LINEAR 12V 1A TO220FP

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number BAJ2CC0T BAJ2CC0T 049210-BAJ2CC0T 776-BAJ2CC0T BAJ2CC0T BAJ2CC0T BAJ2CC0T 687-BAJ2CC0T BAJ2CC0T
Product Name 2A/1A Fixed Output LDO Regulators 1A 12V, Fixed Output LDO Regulator PMIC - PMIC - Voltage Regulators - Linear - BAJ2CC0T 12V 1A Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 12V 1A TO220FP PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Package Type TO-220; Other; TO220FP-3 TO-220; Other; TO220FP-3 TO-220; Other; TO-220FP Other; Tube TO-220; Other; TO-220-3 Full Pack TO-220 TO-220; Other; TO-220-3 Full Pack
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 4 to 25 volts 25 volts 25 volts 25 volts 4 volts
Unlock Full Specs
to access all available technical data