ROHM Semiconductor USA, LLC Ldo, Fixed, 12V, 1A, -40 To 105Deg C; Output Type Rohm BAJ2CC0T

Description
LDO, FIXED, 12V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 12V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 12V, 1A, -40 To 105Deg C; Output Type Rohm - 73AC9671 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 1A, -40 To 105Deg C; Output Type Rohm
73AC9671
Ldo, Fixed, 12V, 1A, -40 To 105Deg C; Output Type Rohm 73AC9671
LDO, FIXED, 12V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 12V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 73AC9671
Product Name Ldo, Fixed, 12V, 1A, -40 To 105Deg C; Output Type Rohm
Input Voltage 4 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details