ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
LDO Regulator 1A 10V 4-25Vin TO220FP-3
LDO Regulator 1A 10V 4-25Vin TO220FP-3
IC REG LINEAR 10V 1A TO220FP Product overview: BAJ0CC0T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ0CC0T can be used for catalog matching and distributor lookup.
IC REG LINEAR 10V 1A TO220FP
IC REG LINEAR 10V 1A TO220FP
LDO Voltage Regulators REG 1A 10V
IC REG LINEAR 10V 1A TO220FP
IC REG LINEAR 10V 1A TO220FP
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BAJ0CC0T | BAJ0CC0T | 1288861 | 1288861P | 776-BAJ0CC0T | BAJ0CC0T | BAJ0CC0T | BAJ0CC0T | BAJ0CC0T | 687-BAJ0CC0T |
| Product Name | 2A/1A Fixed Output LDO Regulators | 1A 10V, Fixed Output LDO Regulator | Voltage Regulators | Voltage Regulators | 10V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 10V 1A TO220FP |
| Regulator Type | Low Dropout | |||||||||
| Package Type | TO-220; Other; TO220FP-3 | TO-220; Other; TO220FP-3 | TO-220; Other; To-220fp | TO-220; Other; TO-220FP | Other; Tube | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220-3 Full Pack | |||
| Output Voltage | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | ||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |||
| VIN | 4 to 25 volts | 25 volts | 25 volts | 4 volts |