ROHM Semiconductor USA, LLC Ldo, Fixed, 10V, 1A, -40 To 105Deg C; Output Type Rohm BAJ0BC0WFP-E2

Description
LDO, FIXED, 10V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:11V; Input Voltage Max:16V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 10V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:11V; Input Voltage Max:16V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 10V, 1A, -40 To 105Deg C; Output Type Rohm - 01AH6310 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 10V, 1A, -40 To 105Deg C; Output Type Rohm
01AH6310
Ldo, Fixed, 10V, 1A, -40 To 105Deg C; Output Type Rohm 01AH6310
LDO, FIXED, 10V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:11V; Input Voltage Max:16V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, FIXED, 10V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:11V; Input Voltage Max:16V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6310
Product Name Ldo, Fixed, 10V, 1A, -40 To 105Deg C; Output Type Rohm
Input Voltage 11 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details