The BAJ0BC0T is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 1A. It features an output voltage accuracy of ±2% and operates within a broad voltage range of 1.5V to 10V. The device includes built-in overcurrent protection and thermal shutdown circuits to safeguard against short-circuiting and overheating. The input power supply voltage can reach up to 16V, and the regulator operates effectively across a temperature range of -40°C to +105°C. This product is suitable for applications involving microcontrollers and logic circuits, making it a versatile choice for various electronic devices. The BAJ0BC0T is packaged in a TO220FP format, facilitating easy integration into existing designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BAJ0BC0T |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |