Manufacturer: Rohm Semiconductor
Win Source Part Number: 049207-BAJ0BC0FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO-252-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 0.5mA to 0.9mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
LDO, Secondary, 10V/1A, TO252-3
IC REG LINEAR 10V 1A TO252-3 Product overview: BAJ0BC0FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ0BC0FP-E2 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators IC LDO 1A 10V
IC REG LINEAR 10V 1A TO252-3
IC REG LINEAR 10V 1A TO252-3
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 049207-BAJ0BC0FP-E2 | 1676652 | 776-BAJ0BC0FP-E2 | BAJ0BC0FP-E2 | BAJ0BC0FP-E2 | BAJ0BC0FP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BAJ0BC0FP-E2 | Voltage Regulators | 10V 1A TO252 Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Package Type | Other; TO-252-3 | Other; TO-252 | Other; Tape & Reel (TR) | |||
| Life Cycle Stage | Maturity; Active |