ROHM Semiconductor USA, LLC Dc/dc Conv, Boost/buck/invert, 85Deg C; Input Voltage Min Rohm BA9741F-E2

Description
DC/DC CONV, BOOST/BUCK/INVERT, 85DEG C; Input Voltage Min:3.6V; Input Voltage Max:35V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:16Pins; Output Current - Output 1:100mA; Output Current - Output 2:-; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST/BUCK/INVERT, 85DEG C; Input Voltage Min:3.6V; Input Voltage Max:35V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:16Pins; Output Current - Output 1:100mA; Output Current - Output 2:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost/buck/invert, 85Deg C; Input Voltage Min Rohm - 73AC9692 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost/buck/invert, 85Deg C; Input Voltage Min Rohm
73AC9692
Dc/dc Conv, Boost/buck/invert, 85Deg C; Input Voltage Min Rohm 73AC9692
DC/DC CONV, BOOST/BUCK/INVERT, 85DEG C; Input Voltage Min:3.6V; Input Voltage Max:35V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:16Pins; Output Current - Output 1:100mA; Output Current - Output 2:-; Output RoHS Compliant: Yes

DC/DC CONV, BOOST/BUCK/INVERT, 85DEG C; Input Voltage Min:3.6V; Input Voltage Max:35V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:16Pins; Output Current - Output 1:100mA; Output Current - Output 2:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 73AC9692
Product Name Dc/dc Conv, Boost/buck/invert, 85Deg C; Input Voltage Min Rohm
Input Voltage 3.6 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details