LAPIS Semiconductor PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BA9706K BA9706K

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049206-BA9706K Packaging: Bulk Output Type: Transistor Driver Topology: Buck Frequency - Switching: 514kHz, 790kHz Control Features: Current Limit, Frequency Control Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 32-QFP (7x7) Purpose: Step-Down Supply Voltage - Operating: 3.6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049206-BA9706K Packaging: Bulk Output Type: Transistor Driver Topology: Buck Frequency - Switching: 514kHz, 790kHz Control Features: Current Limit, Frequency Control Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 32-QFP (7x7) Purpose: Step-Down Supply Voltage - Operating: 3.6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BA9706K - 049206-BA9706K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BA9706K
049206-BA9706K
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BA9706K 049206-BA9706K
Manufacturer: Rohm Semiconductor Win Source Part Number: 049206-BA9706K Packaging: Bulk Output Type: Transistor Driver Topology: Buck Frequency - Switching: 514kHz, 790kHz Control Features: Current Limit, Frequency Control Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 32-QFP (7x7) Purpose: Step-Down Supply Voltage - Operating: 3.6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049206-BA9706K
Packaging: Bulk
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 514kHz, 790kHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 32-QFP (7x7)
Purpose: Step-Down
Supply Voltage - Operating: 3.6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - BA9706K-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
BA9706K-ND
DC DC Switching Controllers BA9706K-ND
IC REG CTRLR BUCK 32QFP

IC REG CTRLR BUCK 32QFP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
BA9706K
Switching Controllers BA9706K
Switching Controllers IC SWITCH REGULATOR 32 PIN QFP

Switching Controllers IC SWITCH REGULATOR 32 PIN QFP

Buy Now
DC DC Switching Controllers - BA9706K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
BA9706K
DC DC Switching Controllers BA9706K
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFP (7x7)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 049206-BA9706K BA9706K-ND BA9706K BA9706K
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BA9706K DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type QFP; Other; 32-QFP (7x7) Other; 32-LQFP Other; 32-LQFP
Life Cycle Stage Maturity; Active Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - CHL8325A-16CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers
Voltage Regulators - 1900450 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
View Details
Voltage Regulators - DC DC Switching Regulators - 620-APM81815KNBJTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers