ROHM Semiconductor USA, LLC 9V 2A Voltage Regulator IC BA90DD0WHFP-TR

Description
IC REG LINEAR 9V 2A HRP-5 Product overview: BA90DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA90DD0WHFP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 9V 2A HRP-5 Product overview: BA90DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA90DD0WHFP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9V 2A Voltage Regulator IC
776-BA90DD0WHFP-TR
9V 2A Voltage Regulator IC 776-BA90DD0WHFP-TR
IC REG LINEAR 9V 2A HRP-5 Product overview: BA90DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA90DD0WHFP-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 9V 2A HRP-5 Product overview: BA90DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA90DD0WHFP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA90DD0WHFP-TR - 010850-BA90DD0WHFP-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA90DD0WHFP-TR
010850-BA90DD0WHFP-TR
PMIC - PMIC - Voltage Regulators - Linear - BA90DD0WHFP-TR 010850-BA90DD0WHFP-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 010850-BA90DD0WHFP-T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 2A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 2A Output Voltage: 9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: HRP-5 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 9V Dropout Voltage-Max: 0.7V @ 2A Operating Supply Current: 120μA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010850-BA90DD0WHFP-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 2A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 2A
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: HRP-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 0.7V @ 2A
Operating Supply Current: 120μA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BA90DD0WHFP-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA90DD0WHFP-TR
PMIC - Voltage Regulators - Linear BA90DD0WHFP-TR
IC REG LINEAR 9V 2A HRP-5

IC REG LINEAR 9V 2A HRP-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA90DD0WHFP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA90DD0WHFP-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA90DD0WHFP-TR
IC REG LINEAR 9V 2A HRP-5

IC REG LINEAR 9V 2A HRP-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA90DD0WHFP-TR
LDO Voltage Regulators BA90DD0WHFP-TR
LDO Voltage Regulators LDO REG POS 9V 2A

LDO Voltage Regulators LDO REG POS 9V 2A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BA90DD0WHFP-TR 010850-BA90DD0WHFP-TR BA90DD0WHFP-TR BA90DD0WHFP-TR BA90DD0WHFP-TR
Product Name 9V 2A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA90DD0WHFP-TR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; HRP-5
Output Voltage 9 volts 9 volts 9 volts
IOUT 2 amps 2 amps 2 amps 2 amps
VIN 25 volts 25 volts
Unlock Full Specs
to access all available technical data