The BA90DD0T is a fixed output LDO regulator from ROHM Semiconductor, designed to provide a maximum output current of 2A. It features a low saturation PNP output and operates with an input power supply voltage of up to 25V. The device includes built-in protection circuits for over-current, thermal shutdown, and over-voltage, ensuring reliability and safety in various applications. The operating temperature range is from -40°C to +125°C, making it suitable for a wide range of environments. This regulator is particularly applicable in power supply designs for consumer electronics such as DVD and CD players, televisions, and personal computers. The BA90DD0T is packaged in a TO220FP-3 format, facilitating easy integration into existing designs.
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
IC REG LINEAR 9V 2A TO220FP-3 Product overview: BA90DD0T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA90DD0T can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 810074-BA90DD0T
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 2A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 9V
Supplier Device Package: TO-220FP-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 25V
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Manufacturer Package: TO-220-3 Full Pack
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.7V at 2A
Current - Quiescent (Iq): 120μA
LDO Voltage Regulators LDO REG 9V 2A 3PIN
IC REG LINEAR 9V 2A TO220FP-3
IC REG LINEAR 9V 2A TO220FP-3
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA90DD0T | BA90DD0T | 776-BA90DD0T | 810074-BA90DD0T | BA90DD0T | BA90DD0T | BA90DD0T |
| Product Name | 2A/1A Fixed Output LDO Regulators | 2A 9V, Fixed Output, High-Accuracy LDO Regulator | 9V 2A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA90DD0T | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||||
| Package Type | TO-220; Other; TO220FP-3 | TO-220; Other; TO220FP-3 | Other; Tube | TO-220; Other; TO-220-3 Full Pack | TO-220 | ||
| Output Voltage | 9 volts | 9 volts | 9 volts | 9 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| VIN | 3 to 25 volts | 25 volts | 25 volts |