ROHM Semiconductor USA, LLC Linear - Linear - Comparators - BA8391G-TR BA8391G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049201-BA8391G-TR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Number of Elements: 1 Current - Quiescent (Max): 700μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-SSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): TA75S393F(TE85L,F); V62/13611-01XE-T; BA8391G-TR; BA8391G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049201-BA8391G-TR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Number of Elements: 1 Current - Quiescent (Max): 700μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-SSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): TA75S393F(TE85L,F); V62/13611-01XE-T; BA8391G-TR; BA8391G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - BA8391G-TR - BA8391G-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA8391G-TR
BA8391G-TR
Linear - Linear - Comparators - BA8391G-TR BA8391G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049201-BA8391G-TR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Number of Elements: 1 Current - Quiescent (Max): 700μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-SSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): TA75S393F(TE85L,F); V62/13611-01XE-T; BA8391G-TR; BA8391G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049201-BA8391G-TR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Number of Elements: 1
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-SSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): TA75S393F(TE85L,F); V62/13611-01XE-T; BA8391G-TR; BA8391G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BA8391G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BA8391G-TR
Integrated Circuits (ICs) - Linear - Comparators BA8391G-TR
IC COMPARATOR 1 GEN PUR 5SSOP

IC COMPARATOR 1 GEN PUR 5SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number BA8391G-TR BA8391G-TR
Product Name Linear - Linear - Comparators - BA8391G-TR Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
CD4063B-MIL 4-Bit Magnitude Comparators - CD4063BF - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
 - DM7131J - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
View Details
2 suppliers
Comparators - 150-MCP6547T-E/SNVAOTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details