ROHM Semiconductor USA, LLC Linear Comparator IC BA82903YF-CE2

Description
IC COMPARATOR 2 GEN PUR 8SOP Product overview: BA82903YF-CE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA82903YF-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 2 GEN PUR 8SOP Product overview: BA82903YF-CE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA82903YF-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-BA82903YF-CE2
Linear Comparator IC 692-BA82903YF-CE2
IC COMPARATOR 2 GEN PUR 8SOP Product overview: BA82903YF-CE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA82903YF-CE2 can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8SOP Product overview: BA82903YF-CE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA82903YF-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1048141-BA82903YF-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1048141-BA82903YF-CE2
Integrated Circuits (ICs) - Linear - Comparators 1048141-BA82903YF-CE2
Win Source Part Number: 1048141-BA82903YF-CE 2 Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Open-Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Propagation Delay (Max): 400ns (Typ) Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BA82903YF-CE2DKR ,846-BA82903YF-CE2CT ,846-BA82903YF-CE2TR

Win Source Part Number: 1048141-BA82903YF-CE2
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Open-Collector
Number of Elements: 2
Current - Quiescent (Max): 1mA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Propagation Delay (Max): 400ns (Typ)
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BA82903YF-CE2DKR,846-BA82903YF-CE2CT,846-BA82903YF-CE2TR

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
BA82903YF-CE2
Analog Comparators BA82903YF-CE2
Analog Comparators Grnd Sense Cmpratr Automotive SOP8

Analog Comparators Grnd Sense Cmpratr Automotive SOP8

Buy Now Datasheet
Comparators - BA82903YF-CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
BA82903YF-CE2
Comparators BA82903YF-CE2
Comparator General Purpose Open-Collector 8-SOP

Comparator General Purpose Open-Collector 8-SOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 692-BA82903YF-CE2 1048141-BA82903YF-CE2 BA82903YF-CE2 BA82903YF-CE2
Product Name Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Analog Comparators Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2 to 36 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) 8-SOIC (0.173", 4.40mm Width) SOIC; 8-SOIC (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data