ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Linear - Comparators BA82901YF-CE2

Description
Win Source Part Number: 1048140-BA82901YF-CE 2 Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Open-Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Propagation Delay (Max): 400ns (Typ) Package / Case: 14-SOIC (0.173", 4.40mm Width) Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BA82901YF-CE2DKR ,846-BA82901YF-CE2CT ,846-BA82901YF-CE2TR
Request a Quote Datasheet
Description
Win Source Part Number: 1048140-BA82901YF-CE 2 Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Open-Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Propagation Delay (Max): 400ns (Typ) Package / Case: 14-SOIC (0.173", 4.40mm Width) Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BA82901YF-CE2DKR ,846-BA82901YF-CE2CT ,846-BA82901YF-CE2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1048140-BA82901YF-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1048140-BA82901YF-CE2
Integrated Circuits (ICs) - Linear - Comparators 1048140-BA82901YF-CE2
Win Source Part Number: 1048140-BA82901YF-CE 2 Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Open-Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Propagation Delay (Max): 400ns (Typ) Package / Case: 14-SOIC (0.173", 4.40mm Width) Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BA82901YF-CE2DKR ,846-BA82901YF-CE2CT ,846-BA82901YF-CE2TR

Win Source Part Number: 1048140-BA82901YF-CE2
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Open-Collector
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Propagation Delay (Max): 400ns (Typ)
Package / Case: 14-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 14-SOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BA82901YF-CE2DKR,846-BA82901YF-CE2CT,846-BA82901YF-CE2TR

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-BA82901YF-CE2
Linear Comparator IC 692-BA82901YF-CE2
IC COMPARATOR 4 GEN PUR 14SOP Product overview: BA82901YF-CE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA82901YF-CE2 can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 GEN PUR 14SOP Product overview: BA82901YF-CE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA82901YF-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
BA82901YF-CE2
Analog Comparators BA82901YF-CE2
Analog Comparators Grnd Sense Cmpratr Automotive SOP14

Analog Comparators Grnd Sense Cmpratr Automotive SOP14

Buy Now Datasheet
Comparator, 1.3Us, -40 To 125Deg C; Comparator Type Rohm - 01AH6386 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, 1.3Us, -40 To 125Deg C; Comparator Type Rohm
01AH6386
Comparator, 1.3Us, -40 To 125Deg C; Comparator Type Rohm 01AH6386
COMPARATOR, 1.3US, -40 TO 125DEG C; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ±1V to ± 18V; Comparator Case Style:SOP; No. of Pins:14Pins; IC Output Type:Open RoHS Compliant: Yes

COMPARATOR, 1.3US, -40 TO 125DEG C; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ±1V to ± 18V; Comparator Case Style:SOP; No. of Pins:14Pins; IC Output Type:Open RoHS Compliant: Yes

Supplier's Site Datasheet
Comparators - BA82901YF-CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
BA82901YF-CE2
Comparators BA82901YF-CE2
Comparator General Purpose Open-Collector 14-SOP

Comparator General Purpose Open-Collector 14-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 1048140-BA82901YF-CE2 692-BA82901YF-CE2 BA82901YF-CE2 01AH6386 BA82901YF-CE2
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Analog Comparators Comparator, 1.3Us, -40 To 125Deg C; Comparator Type Rohm Comparators
Features Single-Supply
VOS 5 millivolts 5 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output Open-Collector
Package Type 14-SOIC (0.173", 4.40mm Width) Tape & Reel (TR) SOP SOIC; 14-SOIC (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data