ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BA80BC0WFP-E2 BA80BC0WFP-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049200-BA80BC0WFP-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: TO-252-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 0.5mA to 0.9mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049200-BA80BC0WFP-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: TO-252-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 0.5mA to 0.9mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BA80BC0WFP-E2 - 049200-BA80BC0WFP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA80BC0WFP-E2
049200-BA80BC0WFP-E2
PMIC - PMIC - Voltage Regulators - Linear - BA80BC0WFP-E2 049200-BA80BC0WFP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049200-BA80BC0WFP-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: TO-252-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 0.5mA to 0.9mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049200-BA80BC0WFP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO-252-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 0.5mA to 0.9mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8V 1A TO252 Voltage Regulator IC
776-BA80BC0WFP-E2
8V 1A TO252 Voltage Regulator IC 776-BA80BC0WFP-E2
IC REG LINEAR 8V 1A TO252-5 Product overview: BA80BC0WFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA80BC0WFP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 8V 1A TO252-5 Product overview: BA80BC0WFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA80BC0WFP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA80BC0WFP-E2
LDO Voltage Regulators BA80BC0WFP-E2
LDO Voltage Regulators REG 1A 8V

LDO Voltage Regulators REG 1A 8V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA80BC0WFP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA80BC0WFP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA80BC0WFP-E2
IC REG LINEAR 8V 1A TO252-5

IC REG LINEAR 8V 1A TO252-5

Supplier's Site
PMIC - Voltage Regulators - Linear - BA80BC0WFP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA80BC0WFP-E2
PMIC - Voltage Regulators - Linear BA80BC0WFP-E2
IC REG LINEAR 8V 1A TO252-5

IC REG LINEAR 8V 1A TO252-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 049200-BA80BC0WFP-E2 776-BA80BC0WFP-E2 BA80BC0WFP-E2 BA80BC0WFP-E2 BA80BC0WFP-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - BA80BC0WFP-E2 8V 1A TO252 Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; TO-252-5 Other; Tape & Reel (TR) DPAK
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24298RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444526 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - 5962-8958701XA - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details