Manufacturer: Rohm Semiconductor
Win Source Part Number: 813107-BA80BC0FP-E2
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 8V
Supplier Device Package: TO-252-3
Temperature Range - Operating: -40°C ~ 105°C
Maximum Input Voltage: 16V
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4.5mA
Current - Supply (Maximum): 6mA
IC REG LINEAR 8V 1A TO252-3 Product overview: BA80BC0FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA80BC0FP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 8V 1A TO252-3
IC REG LINEAR 8V 1A TO252-3
LDO Voltage Regulators REG 1A 8V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 813107-BA80BC0FP-E2 | 776-BA80BC0FP-E2 | BA80BC0FP-E2 | BA80BC0FP-E2 | BA80BC0FP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA80BC0FP-E2 | 8V 1A TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection |