IC REG LIN 24V 500MA TO220CP-3 Product overview: BA78M24CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA78M24CP-E2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220CP-3
Win Source Part Number: 1354092-BA78M24CP-E2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: TO-220-3 Cropped Leads
Supplier Device Package: TO-220CP-3
Base Product Number: BA78M
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 800 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 33V
Voltage - Output (Min/Fixed): 24V
Voltage Dropout (Max): 2V @ 500mA (Typ)
Current - Output: 500mA
Current - Quiescent (Iq): 6 mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Linear Voltage Regulators IC REG 27-33VOUT 24V 500MA
IC REG LIN 24V 500MA TO220CP-3
IC REG LIN 24V 500MA TO220CP-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA78M24CP-E2 | BA78M24CP-E2TR-ND | 1354092-BA78M24CP-E2 | BA78M24CP-E2 | BA78M24CP-E2 | BA78M24CP-E2 |
| Product Name | 24V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | TO-220; Other; TO-220-3 Cropped Leads | TO-220; Other; Tape & Reel (TR) | TO-220 | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Dropout Voltage | 2 to ? volts | 2 volts | 2 volts |