Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 122459-BA78M15FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-252-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 4.5mA to 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC REG LINEAR 15V 500MA TO252-3 Product overview: BA78M15FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA78M15FP-E2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulators IC REG 17.5-30 VOUT 15V 500MA
IC REG LINEAR 15V 500MA TO252-3
IC REG LINEAR 15V 500MA TO252-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BA78M15FP-E2TR-ND | 122459-BA78M15FP-E2 | 776-BA78M15FP-E2 | BA78M15FP-E2 | BA78M15FP-E2 | BA78M15FP-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BA78M15FP-E2 | 15V 500MA TO252 Voltage Regulator IC | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |