Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
IC REG LINEAR 12V 500MA TO252-3 Product overview: BA78M12FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA78M12FP-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151224-BA78M12FP-E2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: BA78M12
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA ~ 6mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-252-3
Voltage Input MAX: 27V
Voltage Dropout (Maximum): 2V @ 500mA (Typ)
Alternative Parts (Cross-Reference): UA78M12CKVUR; UA78M12CKTPRG3; UA78M12CKVURG3;
Introduction Date: July 31, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking
IC REG LINEAR 12V 500MA TO252-3
IC REG LINEAR 12V 500MA TO252-3
IC REG LINEAR 12V 500MA TO252-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA78M12FP-E2CT-ND | 776-BA78M12FP-E2 | 1151224-BA78M12FP-E2 | BA78M12FP-E2 | BA78M12FP-E2 | BA78M12FP-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 500MA TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA78M12FP-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |