ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA78M10FP-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA78M10FP-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA78M10FP-E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA78M10FP-E2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA78M10FP-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA78M10FP-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA78M10FP-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA78M10FP-E2 - 912771-BA78M10FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA78M10FP-E2
912771-BA78M10FP-E2
PMIC - PMIC - Voltage Regulators - Linear - BA78M10FP-E2 912771-BA78M10FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 912771-BA78M10FP-E2 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 500mA TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: BA78M10 Categories: Integrated Circuits (ICs) Case / Package: TO-252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BA78M10FP-E2DKR, BA78M10FPE2, BA78M10FP-E2CT, BA78M10FP-E2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 912771-BA78M10FP-E2
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA78M10
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BA78M10FP-E2DKR, BA78M10FPE2, BA78M10FP-E2CT, BA78M10FP-E2TR

Buy Now Datasheet
Singapore, Singapore
10V 500MA TO252 Voltage Regulator IC
776-BA78M10FP-E2
10V 500MA TO252 Voltage Regulator IC 776-BA78M10FP-E2
IC REG LINEAR 10V 500MA TO252-3 Product overview: BA78M10FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA78M10FP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 10V 500MA TO252-3 Product overview: BA78M10FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA78M10FP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
BA78M10FP-E2
Linear Voltage Regulators BA78M10FP-E2
Linear Voltage Regulators IC REG 12.5-25 VOUT 10V 500MA

Linear Voltage Regulators IC REG 12.5-25 VOUT 10V 500MA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA78M10FP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA78M10FP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA78M10FP-E2
IC REG LINEAR 10V 500MA TO252-3

IC REG LINEAR 10V 500MA TO252-3

Supplier's Site
PMIC - Voltage Regulators - Linear - BA78M10FP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA78M10FP-E2
PMIC - Voltage Regulators - Linear BA78M10FP-E2
IC REG LINEAR 10V 500MA TO252-3

IC REG LINEAR 10V 500MA TO252-3

Supplier's Site Datasheet
IC REG LINEAR 10V 500MA TO252-3 - 687-BA78M10FP-E2 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 10V 500MA TO252-3
687-BA78M10FP-E2
IC REG LINEAR 10V 500MA TO252-3 687-BA78M10FP-E2
IC REG LINEAR 10V 500MA TO252-3

IC REG LINEAR 10V 500MA TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number BA78M10FP-E2CT-ND 912771-BA78M10FP-E2 776-BA78M10FP-E2 BA78M10FP-E2 BA78M10FP-E2 BA78M10FP-E2 687-BA78M10FP-E2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - BA78M10FP-E2 10V 500MA TO252 Voltage Regulator IC Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 10V 500MA TO252-3
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data