ROHM Semiconductor USA, LLC Voltage Regulators - Linear BA78M08FP-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Datasheet
Datasheet Summary
Powered by GS/AI

The BA78M08FP-E2 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 8V with a maximum output current of 500mA. It is part of the BA78M series, which features built-in over-current protection and thermal shutdown capabilities, ensuring reliable operation under varying conditions. The device is housed in a TO252-3 package, making it suitable for compact applications. The input voltage range for this regulator is between 10.5V and 23V, allowing for flexibility in power supply configurations. With high ripple rejection and compatibility with competitor products, this voltage regulator is ideal for use in fixed voltage power supply applications, such as audio components and televisions.

Datasheet Summary
Powered by GS/AI

The BA78M08FP-E2 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 8V with a maximum output current of 500mA. It is part of the BA78M series, which features built-in over-current protection and thermal shutdown capabilities, ensuring reliable operation under varying conditions. The device is housed in a TO252-3 package, making it suitable for compact applications. The input voltage range for this regulator is between 10.5V and 23V, allowing for flexibility in power supply configurations. With high ripple rejection and compatibility with competitor products, this voltage regulator is ideal for use in fixed voltage power supply applications, such as audio components and televisions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - BA78M08FP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
BA78M08FP-E2
Voltage Regulators - Linear BA78M08FP-E2
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BA78M08FP-E2
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details