Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220CP-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220CP-3
Win Source Part Number: 1354094-BA78M07CP-E2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: TO-220-3 Cropped Leads
Supplier Device Package: TO-220CP-3
Base Product Number: BA78M
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 800 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 22V
Voltage - Output (Min/Fixed): 7V
Voltage Dropout (Max): 2V @ 500mA (Typ)
Current - Output: 500mA
Current - Quiescent (Iq): 6 mA
PSRR: 71dB (120Hz)
Protection Features: Over Current, Over Temperature
IC REG LINEAR 7V 500MA TO220CP-3 Product overview: BA78M07CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA78M07CP-E2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulators IC REG 9.5-22VOUT 7V 500MA
IC REG LINEAR 7V 500MA TO220CP-3
IC REG LINEAR 7V 500MA TO220CP-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BA78M07CP-E2TR-ND | 1354094-BA78M07CP-E2 | 776-BA78M07CP-E2 | BA78M07CP-E2 | BA78M07CP-E2 | BA78M07CP-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 7V 500MA Voltage Regulator IC | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 Cropped Leads | TO-220; Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | TO-220 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |