ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | BA78M06CP |
| Product Name | 500mA Output 78 series Regulators Insert type |
| Package Type | TO-220; Other; TO220CP-3 |