ROHM Semiconductor USA, LLC Voltage Regulators - Linear BA78M05CP-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220CP-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220CP-3
Datasheet
Datasheet Summary
Powered by GS/AI

The BA78M05CP-E2 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5V with a maximum output current of 500mA. It features built-in over-current protection and thermal shutdown capabilities, ensuring safe operation under varying conditions. The device is available in a TO220CP-3 package, making it suitable for a range of applications, including fixed voltage power supplies for audio and television components. The input voltage range for this regulator is between 7.5V and 25V, with a dropout voltage of approximately 2V at full load. It also offers high ripple rejection, which enhances the stability of the output voltage. The operating temperature range is from -40°C to +85°C, allowing for use in diverse environments. This product is a compatible replacement for similar offerings from competing manufacturers.

Datasheet Summary
Powered by GS/AI

The BA78M05CP-E2 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5V with a maximum output current of 500mA. It features built-in over-current protection and thermal shutdown capabilities, ensuring safe operation under varying conditions. The device is available in a TO220CP-3 package, making it suitable for a range of applications, including fixed voltage power supplies for audio and television components. The input voltage range for this regulator is between 7.5V and 25V, with a dropout voltage of approximately 2V at full load. It also offers high ripple rejection, which enhances the stability of the output voltage. The operating temperature range is from -40°C to +85°C, allowing for use in diverse environments. This product is a compatible replacement for similar offerings from competing manufacturers.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - BA78M05CP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
BA78M05CP-E2
Voltage Regulators - Linear BA78M05CP-E2
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220CP-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220CP-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BA78M05CP-E2
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products