Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220CP-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220CP-3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 769665-BA78M05CP-E2
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: TO-220-3 Cropped Leads
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: BA78M05CP-E2
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA ~ 6mA
PSRR: 78dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220CP-3
Voltage Input MAX: 25V
Voltage Dropout (Maximum): 2V @ 500mA (Typ)
Alternative Parts (Cross-Reference): AN7805F; TA7805S(LBS2KATATQ; TA7805S(LBS2FJIK,Q; TA7805S(Q);
Introduction Date: July 31, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 500MA TO220CP-3 Product overview: BA78M05CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA78M05CP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 500MA TO220CP-3
Linear Voltage Regulators IC REG 7.5-25,VOUT 5 V 500MA
IC REG LINEAR 5V 500MA TO220CP-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BA78M05CP-E2CT-ND | 769665-BA78M05CP-E2 | 776-BA78M05CP-E2 | BA78M05CP-E2 | BA78M05CP-E2 | BA78M05CP-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BA78M05CP-E2 | 5V 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard; Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 Cropped Leads | TO-220; Other; TO-220-3 Cropped Leads | Other; Tape & Reel (TR) | TO-220 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |