Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220CP-3
Linear Voltage Regulators IC REG 27-33 VOUT 24V 1A
IC REG LINEAR 24V 1A TO220CP-3
IC REG LINEAR 24V 1A TO220CP-3
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BA7824CP-E2TR-ND | BA7824CP-E2 | BA7824CP-E2 | BA7824CP-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 Cropped Leads | |||
| Special Features | Input Overcurrent Protection |