IC REG LINEAR 20V 1A TO252-3 Product overview: BA7820FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA7820FP-E2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1042302-BA7820FP-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 800 µA
Output Configuration: Positive
Voltage - Input (Max): 33V
Voltage - Output (Min/Fixed): 20V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MC7808BDTRKG; LDF33DT-TR; TL750M05CKVURG3; TL750M12CKVURG3; TL750M08CKVURG3; NCV33269DTRK-12G;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BA7820FPE2,BA7820FP-
Base Product Number: BA7820
Voltage Dropout (Max): 2V @ 1A (Typ)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
IC REG LINEAR 20V 1A TO252-3
Linear Voltage Regulators STANDARD REG POS 20V 1A
IC REG LINEAR 20V 1A TO252-3
IC REG LINEAR 20V 1A TO252-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA7820FP-E2 | 1042302-BA7820FP-E2 | BA7820FP-E2DKR-ND | BA7820FP-E2 | BA7820FP-E2 | BA7820FP-E2 | BA7820FP-E2 |
| Product Name | 20V 1A TO252 Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; Tape & Reel | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 33 volts | 33 volts | 33 volts |