Manufacturer: Rohm Semiconductor
Win Source Part Number: 912769-BA7820CP-E2
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220CP-3
Package: Reel - TR
Package: TO-220-3 Cropped Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: BA78
Categories: Integrated Circuits (ICs)
Case / Package: TO-220CP-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BA7820CP-E2TR, BA7820CPE2, BA7820CP-E2CT
IC REG LINEAR 20V 1A TO220CP-3 Product overview: BA7820CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA7820CP-E2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220CP-3
Linear Voltage Regulators IC REG 23-33 VOUT 20V 1A
IC REG LINEAR 20V 1A TO220CP-3
IC REG LINEAR 20V 1A TO220CP-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 912769-BA7820CP-E2 | 776-BA7820CP-E2 | BA7820CP-E2TR-ND | BA7820CP-E2 | BA7820CP-E2 | BA7820CP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA7820CP-E2 | 20V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Package Type | TO-220; Other; TO-220CP-3 | Other; Tape & Reel (TR) | TO-220; Other; TO-220-3 Cropped Leads | |||
| Life Cycle Stage | PhaseOut; Obsolete | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Output Voltage Type | Fixed | Fixed |