IC REG LINEAR 15V 1A TO220CP-3 Product overview: BA7815CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA7815CP-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 912767-BA7815CP-E2
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A TO-220CP-3
Package: TO-220-3 Cropped Leads
Package: Reel - TR
Mounting: Through Hole
Family Name: BA7815
Categories: Integrated Circuits (ICs)
Case / Package: TO-220CP-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BA7815CP-E2CT, BA7815CPE2, BA7815CP-E2TR
Linear Voltage Regulators IC REG 17.5-30 VOUT 15V 1A
IC REG LINEAR 15V 1A TO220CP-3
IC REG LINEAR 15V 1A TO220CP-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA7815CP-E2 | 912767-BA7815CP-E2 | BA7815CP-E2 | BA7815CP-E2 | BA7815CP-E2 |
| Product Name | 15V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA7815CP-E2 | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | TO-220; Other; TO-220CP-3 | TO-220 | ||
| Output Voltage | 15 volts | 15 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | ||
| VIN | 30 volts |