ROHM Semiconductor USA, LLC Linear, Reg, 25Vin, 1A, 12V, 3To220; Fixed Output Voltage Nom. Rohm BA7812FP-E2

Description
LINEAR, REG, 25VIN, 1A, 12V, 3TO220; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR, REG, 25VIN, 1A, 12V, 3TO220; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear, Reg, 25Vin, 1A, 12V, 3To220; Fixed Output Voltage Nom. Rohm - 26W8114 - Newark, An Avnet Company
Chicago, IL, United States
Linear, Reg, 25Vin, 1A, 12V, 3To220; Fixed Output Voltage Nom. Rohm
26W8114
Linear, Reg, 25Vin, 1A, 12V, 3To220; Fixed Output Voltage Nom. Rohm 26W8114
LINEAR, REG, 25VIN, 1A, 12V, 3TO220; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR, REG, 25VIN, 1A, 12V, 3TO220; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14.5V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26W8114
Product Name Linear, Reg, 25Vin, 1A, 12V, 3To220; Fixed Output Voltage Nom. Rohm
Input Voltage 14.5 to 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details