Win Source Part Number: 1048138-BA7812CP-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 800 µA
Output Configuration: Positive
Voltage - Input (Max): 27V
Voltage - Output (Min/Fixed): 12V
Mounting Type: Through Hole
Package / Case: TO-220-3 Cropped Leads
Supplier Device Package: TO-220CP-3
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): KA7812ETU; LM7812CT; MC7812ABTG; L7824ACV-DG; TLV1117CKCT; LD1117V-DGBA7812CPE2
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BA7812CPE2,BA7812CP-
Base Product Number: BA7812
Voltage Dropout (Max): 2V @ 1A (Typ)
IC REG LINEAR 12V 1A TO220CP-3 Product overview: BA7812CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA7812CP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 1A TO220CP-3
Linear Voltage Regulators IC REG 14.5-27 VOUT 12V 1A
IC REG LINEAR 12V 1A TO220CP-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1048138-BA7812CP-E2 | 776-BA7812CP-E2 | BA7812CP-E2 | BA7812CP-E2 | BA7812CP-E2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 12V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | TO-220; Other; Tape & Reel (TR),Cut Tape (CT) | Other; Tape & Reel (TR) | TO-220 | ||
| Special Features | Input Overcurrent Protection |