IC REG LINEAR 9V 1A TO220CP-3 Product overview: BA7809CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA7809CP-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863401-BA7809CP-E2
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220CP-3
Package: Reel - TR
Package: TO-220-3 Cropped Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: BA78
Categories: Integrated Circuits (ICs)
Case / Package: TO-220CP-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BA7809CP-E2CT, BA7809CPE2, BA7809CP-E2TR
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220CP-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220CP-3
IC REG LINEAR 9V 1A TO220CP-3
Linear Voltage Regulators IC 9V REGULATOR
IC REG LINEAR 9V 1A TO220CP-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA7809CP-E2 | 863401-BA7809CP-E2 | BA7809CP-E2CT-ND | BA7809CP-E2 | BA7809CP-E2 | BA7809CP-E2 |
| Product Name | 9V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA7809CP-E2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | TO-220; Other; TO-220CP-3 | TO-220; Other; TO-220-3 Cropped Leads | TO-220 | ||
| Output Voltage | 9 volts | 9 volts | 9 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 26 volts | 26 volts |