Manufacturer: Rohm Semiconductor
Win Source Part Number: 863400-BA7808FP-E2
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA7808
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BA7808FPE2, BA7808FP-E2CT, BA7808FP-E2DKR, BA7808FP-E2TR
IC REG LINEAR 8V 1A TO252-3 Product overview: BA7808FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA7808FP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 8V 1A TO252-3
IC REG LINEAR 8V 1A TO252-3
Linear Voltage Regulators STD REGULATOR POS 8V 1A TR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 863400-BA7808FP-E2 | 776-BA7808FP-E2 | BA7808FP-E2 | BA7808FP-E2 | BA7808FP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA7808FP-E2 | 8V 1A TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Polarity | Positive | ||||
| Package Type | Other; TO-252-3 | Other; Tape & Reel (TR) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Output Voltage Type | Fixed | ||||
| Output Voltage | 8 volts | 8 volts |