ROHM Semiconductor GmbH 1A 7V, Fixed Output, High PSRR Three-Terminal Regulators BA7807FP

Description
ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.
Request a Quote Datasheet
Description
ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 7V, Fixed Output, High PSRR Three-Terminal Regulators - BA7807FP - ROHM Semiconductor GmbH
Willich, Germany
1A 7V, Fixed Output, High PSRR Three-Terminal Regulators
BA7807FP
1A 7V, Fixed Output, High PSRR Three-Terminal Regulators BA7807FP
ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.

ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.

Supplier's Site Datasheet
1A Output 78 series Regulators Surface mount type - BA7807FP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1A Output 78 series Regulators Surface mount type
BA7807FP
1A Output 78 series Regulators Surface mount type BA7807FP
ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.

ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA7807FP - 722527-BA7807FP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA7807FP
722527-BA7807FP
PMIC - PMIC - Voltage Regulators - Linear - BA7807FP 722527-BA7807FP
Manufacturer: Rohm Semiconductor Win Source Part Number: 722527-BA7807FP Manufacturer Homepage: www.rohm.com Reference case: TO-252 Reference Date Code: 09+ Alternative Parts (Cross-Reference): NJM78L07UA-TE1; BA17807FP; BA178M07FP; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 722527-BA7807FP
Manufacturer Homepage: www.rohm.com
Reference case: TO-252
Reference Date Code: 09+
Alternative Parts (Cross-Reference): NJM78L07UA-TE1; BA17807FP; BA178M07FP;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1A 500mA LDO Voltage Regulator IC
699-BA7807FP
1A 500mA LDO Voltage Regulator IC 699-BA7807FP
1A Output 78 series Regulators 500mA Output 78 series Regulators Product overview: BA7807FP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA7807FP can be used for catalog matching and distributor lookup.

1A Output 78 series Regulators 500mA Output 78 series Regulators Product overview: BA7807FP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA7807FP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BA7807FP BA7807FP 722527-BA7807FP 699-BA7807FP
Product Name 1A 7V, Fixed Output, High PSRR Three-Terminal Regulators 1A Output 78 series Regulators Surface mount type PMIC - PMIC - Voltage Regulators - Linear - BA7807FP 1A 500mA LDO Voltage Regulator IC
Package Type Other; TO252-3 Other; TO252-3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
50mA QFN LDO Voltage Regulator IC - 85-BQ25040DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 4.2 volts
IOUT 1.2 amps
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADP1706ARDZ-1.5-R7 - 910624-ADP1706ARDZ-1.5-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1223337 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details