IC REG LINEAR 7V 1A TO252-3 Product overview: BA7807FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA7807FP-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 722528-BA7807FP-E2
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: TO-252-3
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 69dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Maximum Supply Current: 800μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: BA78
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 7V
Voltage - Input (Maximum): 22V
Maximum Dropout Voltage: 2V at 1A
Current - Quiescent (Iq): 8mA
IC REG LINEAR 7V 1A TO252-3
IC REG LINEAR 7V 1A TO252-3
IC REG LINEAR 7V 1A TO252-3
1A 69dB@(120Hz) Fixed 7V Positive electrode 22V TO-252-3 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulators STD REGULATOR POS 7V 1A TR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA7807FP-E2 | 722528-BA7807FP-E2 | BA7807FP-E2 | BA7807FP-E2 | BA7807FP-E2 | BA7807FP-E2 | BA7807FP-E2 |
| Product Name | 7V 1A TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA7807FP-E2 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Output Voltage | 7 volts | 7 volts | 7 volts | 7 volts | 7 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 22 volts | 22 volts | 22 volts |