The BA7806FP is a surface mount voltage regulator from ROHM Semiconductor, part of the 78 series, designed to provide a stable output voltage of 6V with a maximum output current of 1A. It features built-in over-current protection and thermal shutdown circuits, enhancing reliability in various applications. The device supports an input voltage range of 8.5V to 21V and operates effectively within a temperature range of -40°C to +85°C. The BA7806FP is suitable for use in fixed voltage power supplies for consumer electronics such as TVs and audio components. It is available in a TO252-3 package, making it compatible with a wide range of PCB layouts.
ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.
ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA7806FP | BA7806FP |
| Product Name | 1A 6V, Fixed Output, High PSRR Three-Terminal Regulators | 1A Output 78 series Regulators Surface mount type |
| Package Type | Other; TO252-3 | Other; TO252-3 |