Win Source Part Number: 1048133-BA7806FP-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 800 µA
Output Configuration: Positive
Voltage - Input (Max): 21V
Voltage - Output (Min/Fixed): 6V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 73dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MC7808BDTRKG; LDF33DT-TR; TLV1117-50IKVURG3; TLV1117-50CKVURG3; TL750M05CKVURG3; NCV33269DTRK-12G;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BA7806FPE2,BA7806FP-
Base Product Number: BA7806
Voltage Dropout (Max): 2V @ 1A (Typ)
IC REG LINEAR 6V 1A TO252-3 Product overview: BA7806FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA7806FP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 6V 1A TO252-3
IC REG LINEAR 6V 1A TO252-3
Linear Voltage Regulators STD REGULATOR POS 6V 1A TR
IC REG LINEAR 6V 1A TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1048133-BA7806FP-E2 | 776-BA7806FP-E2 | BA7806FP-E2 | BA7806FP-E2 | BA7806FP-E2 | BA7806FP-E2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 6V 1A TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | DPAK; Other; Tape & Reel | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Special Features | Input Overcurrent Protection |