IC REG LINEAR 6V 1A TO220CP-3 Product overview: BA7806CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA7806CP-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 108460-BA7806CP-E2
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220CP-3
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 0.5mA to 0.9mA
PSRR: 73dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REG LINEAR 6V 1A TO220CP-3
Linear Voltage Regulators IC REG 8.5-21 VOUT 6V 1A
IC REG LINEAR 6V 1A TO220CP-3
IC REG LINEAR 6V 1A TO220CP-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA7806CP-E2 | 108460-BA7806CP-E2 | BA7806CP-E2 | BA7806CP-E2 | 687-BA7806CP-E2 | BA7806CP-E2 |
| Product Name | 6V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA7806CP-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | IC REG LINEAR 6V 1A TO220CP-3 | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | TO-220; Other; TO-220CP-3 | TO-220 | TO-220; Other; TO-220-3 Cropped Leads | ||
| Output Voltage | 6 volts | 6 volts | 6 volts | 6 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 21 volts | 21 volts | 8.5 volts |