ROHM Semiconductor USA, LLC Linear, Reg, 25Vin, 1A, 5V, 3To252; Fixed Output Voltage Nom. Rohm BA7805FP-E2

Description
LINEAR, REG, 25VIN, 1A, 5V, 3TO252; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR, REG, 25VIN, 1A, 5V, 3TO252; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear, Reg, 25Vin, 1A, 5V, 3To252; Fixed Output Voltage Nom. Rohm - 26W8113 - Newark, An Avnet Company
Chicago, IL, United States
Linear, Reg, 25Vin, 1A, 5V, 3To252; Fixed Output Voltage Nom. Rohm
26W8113
Linear, Reg, 25Vin, 1A, 5V, 3To252; Fixed Output Voltage Nom. Rohm 26W8113
LINEAR, REG, 25VIN, 1A, 5V, 3TO252; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR, REG, 25VIN, 1A, 5V, 3TO252; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26W8113
Product Name Linear, Reg, 25Vin, 1A, 5V, 3To252; Fixed Output Voltage Nom. Rohm
Input Voltage 7.5 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details