IC REG LINEAR 5V 1A TO252-3 Product overview: BA7805FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA7805FP-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151218-BA7805FP-E2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: BA7805
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.5mA ~ 0.9mA
PSRR: 78dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-252-3
Voltage Input MAX: 25V
Voltage Dropout (Maximum): 2V @ 1A (Typ)
Alternative Parts (Cross-Reference): UA78M05QKTPRQ1; AS7805AD-E1; AS7805ADTR-G1;
Introduction Date: December 03, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 1A TO252-3
IC REG LINEAR 5V 1A TO252-3
IC REG LINEAR 5V 1A TO252-3
IC REG LINEAR 5V 1A TO252-3
Linear Voltage Regulators STD REGULATOR POS 5V 1A TR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA7805FP-E2 | 1151218-BA7805FP-E2 | BA7805FP-E2 | BA7805FP-E2 | BA7805FP-E2 | 687-BA7805FP-E2 | BA7805FP-E2 |
| Product Name | 5V 1A TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA7805FP-E2 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 5V 1A TO252-3 | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 25 volts | 25 volts | 7.5 volts |