Manufacturer: Rohm Semiconductor
Win Source Part Number: 863399-BA7805CP-E2
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A TO-220CP-3
Package: TO-220-3 Cropped Leads
Package: Reel - TR
Mounting: Through Hole
Family Name: BA7805
Categories: Integrated Circuits (ICs)
Case / Package: TO-220CP-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BA7805CP-E2CT, BA7805CP-E2TR, BA7805CPE2
IC REG LINEAR 5V 1A TO220CP-3 Product overview: BA7805CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA7805CP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1A TO220CP-3
Linear Voltage Regulators IC 5V REGULATOR
IC REG LINEAR 5V 1A TO220CP-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 863399-BA7805CP-E2 | 776-BA7805CP-E2 | BA7805CP-E2 | BA7805CP-E2 | BA7805CP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA7805CP-E2 | 5V 1A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | ||||
| Package Type | TO-220; Other; TO-220CP-3 | Other; Tape & Reel (TR) | TO-220 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed | ||||
| Output Voltage | 5 volts | 5 volts |