IC REG LINEAR 7V 1A TO252-5 Product overview: BA70BC0WFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA70BC0WFP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 7V 1A TO252-5
IC REG LINEAR 7V 1A TO252-5
LDO Voltage Regulators REG 1A 7V
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA70BC0WFP-E2 | BA70BC0WFP-E2 | BA70BC0WFP-E2 | BA70BC0WFP-E2 |
| Product Name | 7V 1A TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | |||
| Output Voltage | 7 volts | 7 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | |
| VIN | 16 volts |