ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
Win Source Part Number: 1000094-BA70BC0T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 500
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 900 µA
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 7V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Temperature Range - Operating: -40°C ~ 105°C
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 0.5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BA70BC0T-ND,846-BA70
Base Product Number: BA70BC0
IC REG LINEAR 7V 1A TO220FP Product overview: BA70BC0T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA70BC0T can be used for catalog matching and distributor lookup.
IC REG LINEAR 7V 1A TO220FP
IC REG LINEAR 7V 1A TO220FP
LDO Voltage Regulators REG 1A 7V
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA70BC0T | BA70BC0T | 1000094-BA70BC0T | 776-BA70BC0T | BA70BC0T | BA70BC0T | BA70BC0T |
| Product Name | 1A Variable/Fixed Output LDO Regulators | 1A 7V, Fixed Output, High-Accuracy LDO Regulator | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 7V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Package Type | TO-220; Other; TO220FP-3 | TO-220; Other; TO220FP-3 | TO-220; Other; Tube | Other; Tube | TO-220 | ||
| Output Voltage | 7 volts | 7 volts | 7 volts | 7 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 3 to 16 volts | 16 volts |