The BA70BC0FP-E2 is a linear voltage regulator from the BAxxBC0 series, designed to provide a fixed output voltage with a maximum output current of 1A. It operates within a broad input voltage range up to 16V and offers an output voltage accuracy of ±2%. The device includes built-in overcurrent protection and thermal shutdown features, enhancing reliability in various applications. It is suitable for use in electronic devices that incorporate microcontrollers and logic circuits. The operating temperature range is from -40°C to +105°C, making it versatile for different environmental conditions. The package type is TO-252-3, and it is available in a reel of 2000 units, indicating a focus on surface mount applications.
IC REG LINEAR 7V 1A TO252-3 Product overview: BA70BC0FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA70BC0FP-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863396-BA70BC0FP-E2
Operating Temperature Range: -40°C ~ 105°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A TO-252
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA70BC0
Categories: Integrated Circuits (ICs)
Case / Package: TO-252
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BA70BC0FP-E2TR, BA70BC0FP-E2-ND, BA70BC0FP-E2CT, BA70BC0FP-E2DKR
IC REG LINEAR 7V 1A TO252-3
LDO Voltage Regulators REG 1A 7V
IC REG LINEAR 7V 1A TO252-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-BA70BC0FP-E2 | 863396-BA70BC0FP-E2 | BA70BC0FP-E2 | BA70BC0FP-E2 | BA70BC0FP-E2 |
| Product Name | 7V 1A TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA70BC0FP-E2 | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; TO-252 | |||
| Output Voltage | 7 volts | 7 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps |