ROHM Co., Ltd. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - BA7082F BA7082F

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200320-BA7082F Packaging: Reel - TR Type: VCO Mounting: Surface Mount Frequency: 60MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Case / Package: 16-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 14.5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200320-BA7082F Packaging: Reel - TR Type: VCO Mounting: Surface Mount Frequency: 60MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Case / Package: 16-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 14.5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - BA7082F
200320-BA7082F
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - BA7082F 200320-BA7082F
Manufacturer: Rohm Semiconductor Win Source Part Number: 200320-BA7082F Packaging: Reel - TR Type: VCO Mounting: Surface Mount Frequency: 60MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Case / Package: 16-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 14.5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200320-BA7082F
Packaging: Reel - TR
Type: VCO
Mounting: Surface Mount
Frequency: 60MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C
Case / Package: 16-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 14.5mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
60MHZ Clock and Timing IC - 689-BA7082F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60MHZ Clock and Timing IC
689-BA7082F
60MHZ Clock and Timing IC 689-BA7082F
IC OSC VCO 60MHZ 16SOIC Product overview: BA7082F from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 60MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-BA7082F can be used for catalog matching and distributor lookup.

IC OSC VCO 60MHZ 16SOIC Product overview: BA7082F from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 60MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-BA7082F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 200320-BA7082F 689-BA7082F
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - BA7082F 60MHZ Clock and Timing IC
Package Type Surface Mount; 16-SOP Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface CMOS
Package Type Strip
Supply Voltage 3.3 volts
View Details
Programmable Timers and Oscillators - 1014-1173-ND - DigiKey
Specs
Package Type Through Hole; DIP; "20-DIP (0.300"", 7.62mm)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
SA555 Precision Timer - SA555P - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details