ROHM SEMICONDUCTOR USA, LLC
BA7082F-E2 -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
ROHM Semiconductor USA, LLC
Clock/Timing - Programmable Timers and Oscillators
BA7082F-E2
Description
IC OSC VCO 60MHZ 16SOIC
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC OSC VCO 60MHZ 16SOIC
Datasheet
Suppliers
Clock/Timing - Programmable Timers and Oscillators
BA7082F-E2
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
BA7082F-E2 |
BA7082F-E2 |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Package / Form Factor
|
Surface Mount; Surface Mount
|
Surface Mount; 16-SOIC (0.173\", 4.40mm Width)
|
|
Frequency
|
60 MHz
|
60 MHz
|
|
Operating Temperature
|
-20 to 70 C (-4 to 158 F)
|
-20 to 70 C (-4 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
View Details
Frequency
48 MHz
Frequency Stability
20 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Package / Form Factor
1.5x0.8
Frequency
0.0041 MHz
Frequency Stability
100 ppm
View Details