Motor Driver Bipolar On/Off 9-SIP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049183-BA6956AN
Packaging: Tube/Rail
Applications: Media Player
Mounting: Through Hole
Technology: Bipolar
Output Current: 1A
Voltage - Load: 6.5 V to 15 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 9-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6.5 V to 15 V
Alternative Parts (Cross-Reference): TMP816PWR; BD6718FV-E2; BA6956AN-E2; BA6956AN;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 6.5V-15V 9SIP Product overview: BA6956AN from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, 15V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6.5V, 15V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6956AN can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 6.5V-15V 9SIP
IC MOTOR DRIVER 6.5V-15V 9SIP
Motor Driver Bipolar On/Off 9-SIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BA6956AN-ND | 049183-BA6956AN | 744-BA6956AN | BA6956AN | BA6956AN | BA6956AN |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BA6956AN | 6.5V 15V Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 9-SIP | |||||
| Communication | On/Off | On/Off | ||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |
| AC Input | 6 to 15 volts | 6 to 15 volts |